Res Metal Foil 0805 2K Ohm 0.1% 1/10W ¦2ppm/¦C SMD T/R
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y11722K00000B0R | Y11722K00000B0R-ND |
| Product Name | Res Metal Foil 0805 2K Ohm 0.1% 1/10W ¦2ppm/¦C SMD T/R | Chip Resistor - Surface Mount |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C |
| Power Rating | 10 watts | 0.1000 watts |