Vishay Intertechnology, Inc. Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R Y11722K00000A0R

Description
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R
Request a Quote Datasheet
Description
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R - Y11722K00000A0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R
Y11722K00000A0R
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R Y11722K00000A0R
Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R

Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - Y11722K00000A0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11722K00000A0R-ND
Chip Resistor - Surface Mount Y11722K00000A0R-ND
2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y11722K00000A0R Y11722K00000A0R-ND
Product Name Res Metal Foil 0805 2K Ohm 0.05% 1/10W ¦2ppm/¦C SMD T/R Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details