Vishay Precision Group Chip Resistor - Surface Mount Y11721K49000T0R

Description
1.49 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.49 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11721K49000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11721K49000T0R-ND
Chip Resistor - Surface Mount Y11721K49000T0R-ND
1.49 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1.49 kOhms ±0.01% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 1K4900 Tcr2 0.01% B T Vishay Foil Resistors - 58P9567 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 1K4900 Tcr2 0.01% B T Vishay Foil Resistors
58P9567
Vsm0805 1K4900 Tcr2 0.01% B T Vishay Foil Resistors 58P9567
VSM0805 1K4900 TCR2 0.01% B T

VSM0805 1K4900 TCR2 0.01% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11721K49000T0R-ND 58P9567
Product Name Chip Resistor - Surface Mount Vsm0805 1K4900 Tcr2 0.01% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers