Vishay Precision Group Chip Resistor - Surface Mount Y11721K00000B0W

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11721K00000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11721K00000B0W-ND
Chip Resistor - Surface Mount Y11721K00000B0W-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
DISCRETE SMD,805,50MW,1K,.1%,WAFFLE - Y11721K00000B0W - ASAP Semiconductor LLC
Anaheim, CA, United States
DISCRETE SMD,805,50MW,1K,.1%,WAFFLE
Y11721K00000B0W
DISCRETE SMD,805,50MW,1K,.1%,WAFFLE Y11721K00000B0W
DISCRETE SMD,805,50MW,1K,.1%, WAFFLE

DISCRETE SMD,805,50MW,1K,.1%,WAFFLE

Supplier's Site
Vsm0805 1K0000 Tcr2 0.1% B W Vishay Foil Resistors - 58P9530 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 1K0000 Tcr2 0.1% B W Vishay Foil Resistors
58P9530
Vsm0805 1K0000 Tcr2 0.1% B W Vishay Foil Resistors 58P9530
VSM0805 1K0000 TCR2 0.1% B W

VSM0805 1K0000 TCR2 0.1% B W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11721K00000B0W-ND Y11721K00000B0W 58P9530
Product Name Chip Resistor - Surface Mount DISCRETE SMD,805,50MW,1K,.1%,WAFFLE Vsm0805 1K0000 Tcr2 0.1% B W Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details