Vishay Precision Group Chip Resistor - Surface Mount Y1172100R000B0R

Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1172100R000B0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1172100R000B0R-ND
Chip Resistor - Surface Mount Y1172100R000B0R-ND
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vsm0805 100R00 Tcr2 0.1% B T Vishay Foil Resistors - 58P9609 - Newark, An Avnet Company
Chicago, IL, United States
Vsm0805 100R00 Tcr2 0.1% B T Vishay Foil Resistors
58P9609
Vsm0805 100R00 Tcr2 0.1% B T Vishay Foil Resistors 58P9609
VSM0805 100R00 TCR2 0.1% B T

VSM0805 100R00 TCR2 0.1% B T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1172100R000B0R-ND 58P9609
Product Name Chip Resistor - Surface Mount Vsm0805 100R00 Tcr2 0.1% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details