96 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES SMD 96 OHM 0.1% 0.6W J LEAD
SMR3D 96R000 TCR2 0.1% B T
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | Y116996R0000B0R-ND | Y116996R0000B0R | 58P9523 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Smr3D 96R000 Tcr2 0.1% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | ||
| Resistance Range | 96 ohms | 96 ohms |