Vishay Precision Group Chip Resistor - Surface Mount Y116978R2000Q0L

Description
78.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
78.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116978R2000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116978R2000Q0L-ND
Chip Resistor - Surface Mount Y116978R2000Q0L-ND
78.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

78.2 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 78R200 Tcr2 0.02% B B Vishay Foil Resistors - 58P9489 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 78R200 Tcr2 0.02% B B Vishay Foil Resistors
58P9489
Smr3D 78R200 Tcr2 0.02% B B Vishay Foil Resistors 58P9489
SMR3D 78R200 TCR2 0.02% B B

SMR3D 78R200 TCR2 0.02% B B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y116978R2000Q0L-ND 58P9489
Product Name Chip Resistor - Surface Mount Smr3D 78R200 Tcr2 0.02% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 78.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details