Vishay Precision Group Chip Resistor - Surface Mount Y1169750R000Q0L

Description
750 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
750 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1169750R000Q0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1169750R000Q0L-ND
Chip Resistor - Surface Mount Y1169750R000Q0L-ND
750 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

750 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 750R00 Tcr2 0.02% B B Vishay Foil Resistors - 58P9487 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 750R00 Tcr2 0.02% B B Vishay Foil Resistors
58P9487
Smr3D 750R00 Tcr2 0.02% B B Vishay Foil Resistors 58P9487
SMR3D 750R00 TCR2 0.02% B B

SMR3D 750R00 TCR2 0.02% B B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1169750R000Q0L-ND 58P9487
Product Name Chip Resistor - Surface Mount Smr3D 750R00 Tcr2 0.02% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details