5 Ohms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES, 5R, 0.1%, 0.6W, 2917, METAL FOIL; Resistor Case Style:2917 [7343 Metric]; Resistance:5ohm; Product Range:SMR3D Series; Voltage Rating:180V; Resistor Element Material:Metal Foil; Power Rating:600mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y11695R00000B9R-ND | 45AC9692 |
| Product Name | Chip Resistor - Surface Mount | Res, 5R, 0.1%, 0.6W, 2917, Metal Foil; Resistor Case Style Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | 2917 [7343 Metric] |
| Resistance Range | 5 ohms | 5 ohms |