Res Metal Foil 5.49K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk
5.49 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR3D 5K4900 TCR2 0.01% B B
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y11695K49000T0L | Y11695K49000T0L-ND | 58P9392 |
| Product Name | Res Metal Foil 5.49K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk | Chip Resistor - Surface Mount | Smr3D 5K4900 Tcr2 0.01% B B Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 3017 J-Lead | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % | |
| Temperature Coefficient | 2 ±ppm/°C | 2 ±ppm/°C | |
| Power Rating | 5 watts | 0.6000 watts |