Vishay Precision Group Chip Resistor - Surface Mount Y116950R0000Q13R

Description
50 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116950R0000Q13R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116950R0000Q13R-ND
Chip Resistor - Surface Mount Y116950R0000Q13R-ND
50 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

50 Ohms ±0.02% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 50R000 0.02% B T 154956 Vishay Foil Resistors - 58P9413 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 50R000 0.02% B T 154956 Vishay Foil Resistors
58P9413
Smr3D 50R000 0.02% B T 154956 Vishay Foil Resistors 58P9413
SMR3D 50R000 0.02% B T 154956

SMR3D 50R000 0.02% B T 154956

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y116950R0000Q13R-ND 58P9413
Product Name Chip Resistor - Surface Mount Smr3D 50R000 0.02% B T 154956 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details