50 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
50 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
RES SMD 50KOHM 0.01% 0.4W J LEAD Product overview: Y116950K0000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50KOHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50KOHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y116950K0000T9R can be used for catalog matching and distributor lookup.
RES, 50K, 0.01%, 0.4W, 2917, METAL FOIL; Resistor Case Style:2917 [7343 Metric]; Resistance:50kohm; Product Range:SMR3D Series; Voltage Rating:180V; Resistor Element Material:Metal Foil; Power Rating:400mW; Resistance Tolerance:± RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y1169-50KTR-ND | 52-Y116950K0000T9R | 45AC9693 |
| Product Name | Chip Resistor - Surface Mount | SMD 50KOHM 0.4W Resistor | Res, 50K, 0.01%, 0.4W, 2917, Metal Foil; Resistor Case Style Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | 3017 J-Lead | 2917 [7343 Metric] |
| Tolerance | 0.0100 +/- % |