40 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR3D 40K000 0.01% B T 154956
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y116940K0000T13R-ND | 58P9347 |
| Product Name | Chip Resistor - Surface Mount | Smr3D 40K000 0.01% B T 154956 Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | |
| Tolerance | 0.0100 +/- % |