Vishay Precision Group Chip Resistor - Surface Mount Y116939K2000T0L

Description
39.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
39.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116939K2000T0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116939K2000T0L-ND
Chip Resistor - Surface Mount Y116939K2000T0L-ND
39.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

39.2 kOhms ±0.01% 0.4W, 2/5W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk - Y116939K2000T0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk
Y116939K2000T0L
Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk Y116939K2000T0L
Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk

Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk

Supplier's Site
Smr3D 39K200 Tcr2 0.01% B B Vishay Foil Resistors - 58P9334 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 39K200 Tcr2 0.01% B B Vishay Foil Resistors
58P9334
Smr3D 39K200 Tcr2 0.01% B B Vishay Foil Resistors 58P9334
SMR3D 39K200 TCR2 0.01% B B

SMR3D 39K200 TCR2 0.01% B B

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y116939K2000T0L-ND Y116939K2000T0L 58P9334
Product Name Chip Resistor - Surface Mount Res Metal Foil 39.2K Ohm 0.01% 3/5W ¦2ppm/¦C SMD Bulk Smr3D 39K200 Tcr2 0.01% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead Surface Mount Technology (SMT / SMD)
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6803FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details