315 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR3D 315R00 TCR2 0.01% S T 954956 TERADYNE
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y1169315R000T139R-ND | 58P9307 |
| Product Name | Chip Resistor - Surface Mount | Smr3D 315R00 Tcr2 0.01% S T 954956 Teradyne Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | |
| Resistance Range | 315 ohms |