2.468 kOhms ±0.1% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR3D 2K4680 TCR2 0.1% B T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y11692K46800B0R-ND | 58P9234 |
| Product Name | Chip Resistor - Surface Mount | Smr3D 2K4680 Tcr2 0.1% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 3017 J-Lead | |
| Tolerance | 0.1000 +/- % |