Vishay Precision Group Chip Resistor - Surface Mount Y1169250R000T9R

Description
RES SMD 250OHM 0.01% 0.6W J LEAD
Request a Quote Datasheet
Description
RES SMD 250OHM 0.01% 0.6W J LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y1169250R000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1169250R000T9RCT-ND
Chip Resistor - Surface Mount 804-Y1169250R000T9RCT-ND
RES SMD 250OHM 0.01% 0.6W J LEAD

RES SMD 250OHM 0.01% 0.6W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y1169250R000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1169250R000T9RTR-ND
Chip Resistor - Surface Mount 804-Y1169250R000T9RTR-ND
250 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

250 Ohms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y1169250R000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1169250R000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y1169250R000T9RDKR-ND
RES SMD 250OHM 0.01% 0.6W J LEAD

RES SMD 250OHM 0.01% 0.6W J LEAD

Buy Now Datasheet
SMD 250 Ohm 0.3W Resistor - 52-Y1169250R000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250 Ohm 0.3W Resistor
52-Y1169250R000T9R
SMD 250 Ohm 0.3W Resistor 52-Y1169250R000T9R
Res Metal Foil 2817 250 Ohm 0.01% 0.3W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y1169250R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1169250R000T9R can be used for catalog matching and distributor lookup.

Res Metal Foil 2817 250 Ohm 0.01% 0.3W ±2ppm/°C J-Lead SMD T/R Medical Product overview: Y1169250R000T9R from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250 Ohm, 0.3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 Ohm, 0.3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1169250R000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - Y1169250R000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y1169250R000T9R
Chip Resistor - Surface Mount Y1169250R000T9R
RES SMD 250OHM 0.01% 0.6W J LEAD

RES SMD 250OHM 0.01% 0.6W J LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 804-Y1169250R000T9RCT-ND 52-Y1169250R000T9R Y1169250R000T9R
Product Name Chip Resistor - Surface Mount SMD 250 Ohm 0.3W Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details