Vishay Precision Group Chip Resistor - Surface Mount Y116920K0000T9L

Description
20 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
20 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116920K0000T9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116920K0000T9L-ND
Chip Resistor - Surface Mount Y116920K0000T9L-ND
20 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

20 kOhms ±0.01% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistor, Metal Foil, 20Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors - 65K2085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 20Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
65K2085
Resistor, Metal Foil, 20Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors 65K2085
RESISTOR, METAL FOIL, 20KOHM 600mW, 0.01%; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:-; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:300V RoHS Compliant: Yes

RESISTOR, METAL FOIL, 20KOHM 600mW, 0.01%; Resistance:20kohm; Resistance Tolerance:± 0.01%; Power Rating:600mW; Resistor Case Style:-; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y116920K0000T9L-ND 65K2085
Product Name Chip Resistor - Surface Mount Resistor, Metal Foil, 20Kohm 600Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers