Vishay Precision Group Chip Resistor - Surface Mount Y116912R1000A0L

Description
12.1 Ohms ±0.05% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
12.1 Ohms ±0.05% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y116912R1000A0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y116912R1000A0L-ND
Chip Resistor - Surface Mount Y116912R1000A0L-ND
12.1 Ohms ±0.05% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

12.1 Ohms ±0.05% 0.6W Chip Resistor 3017 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr3D 12R100 Tcr2 0.05% B B Vishay Foil Resistors - 58P9184 - Newark, An Avnet Company
Chicago, IL, United States
Smr3D 12R100 Tcr2 0.05% B B Vishay Foil Resistors
58P9184
Smr3D 12R100 Tcr2 0.05% B B Vishay Foil Resistors 58P9184
SMR3D 12R100 TCR2 0.05% B B

SMR3D 12R100 TCR2 0.05% B B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y116912R1000A0L-ND 58P9184
Product Name Chip Resistor - Surface Mount Smr3D 12R100 Tcr2 0.05% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 3017 J-Lead
Resistance Range 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers