Vishay Precision Group Chip Resistor - Surface Mount Y112310R0000A9L

Description
10 Ohms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 Ohms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1088-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1088-ND
Chip Resistor - Surface Mount 804-1088-ND
10 Ohms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

10 Ohms ±0.05% 8W Chip Resistor TO-220-4, SMD Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221St 10R000 0.05% Vishay Foil Resistors - 79Y8021 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221St 10R000 0.05% Vishay Foil Resistors
79Y8021
Vpr221St 10R000 0.05% Vishay Foil Resistors 79Y8021
VPR221ST 10R000 0.05%

VPR221ST 10R000 0.05%

Supplier's Site
Chip Resistor - Surface Mount - Y112310R0000A9L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y112310R0000A9L
Chip Resistor - Surface Mount Y112310R0000A9L
RES SMD 10 OHM 0.05% 8W TO220-4

RES SMD 10 OHM 0.05% 8W TO220-4

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 804-1088-ND 79Y8021 Y112310R0000A9L
Product Name Chip Resistor - Surface Mount Vpr221St 10R000 0.05% Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details