Vishay Precision Group Chip Resistor - Surface Mount Y1121916R670T9R

Description
916.67 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
916.67 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1121916R670T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121916R670T9R-ND
Chip Resistor - Surface Mount Y1121916R670T9R-ND
916.67 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

916.67 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 916R67 Tcr2 0.01% S T Vishay Foil Resistors - 58P9082 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 916R67 Tcr2 0.01% S T Vishay Foil Resistors
58P9082
Smr1D 916R67 Tcr2 0.01% S T Vishay Foil Resistors 58P9082
SMR1D 916R67 TCR2 0.01% S T

SMR1D 916R67 TCR2 0.01% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1121916R670T9R-ND 58P9082
Product Name Chip Resistor - Surface Mount Smr1D 916R67 Tcr2 0.01% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 917 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2567457P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details