Vishay Precision Group SMD 916 OHM 4W Resistor Y1121916R000F9R

Description
RES SMD 916 OHM 1% 1/4W J LEAD Product overview: Y1121916R000F9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 916 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121916R000F9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 916 OHM 1% 1/4W J LEAD Product overview: Y1121916R000F9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 916 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121916R000F9R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 916 OHM 4W Resistor - 52-Y1121916R000F9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 916 OHM 4W Resistor
52-Y1121916R000F9R
SMD 916 OHM 4W Resistor 52-Y1121916R000F9R
RES SMD 916 OHM 1% 1/4W J LEAD Product overview: Y1121916R000F9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 916 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121916R000F9R can be used for catalog matching and distributor lookup.

RES SMD 916 OHM 1% 1/4W J LEAD Product overview: Y1121916R000F9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 916 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 916 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121916R000F9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Thick Film Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thick Film
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121916R000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121916R000F9R-ND
Chip Resistor - Surface Mount Y1121916R000F9R-ND
916 Ohms ±1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

916 Ohms ±1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-Y1121916R000F9R Y1121916R000F9R-ND
Product Name SMD 916 OHM 4W Resistor Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Chip Resistor - Surface Mount
Mounting / Packaging 2512 J-Lead Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 916 ohms 5 ohms 916 ohms
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Standards and Certifications RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details