Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y11217K32000T9R

Description
Win Source Part Number: 1008339-Y11217K32000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: SMR1D Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.32 kOhms Package / Case: 2512 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1008339-Y11217K32000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: SMR1D Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.32 kOhms Package / Case: 2512 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1008339-Y11217K32000T9R
Resistors - Chip Resistor - Surface Mount 1008339-Y11217K32000T9R
Win Source Part Number: 1008339-Y11217K32000 T9R Category: Resistors>Chip Resistor - Surface Mount Series: SMR1D Features: Moisture Resistant, Non-Inductive, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 1,000 Tolerance: ±0.01% Temperature Coefficient: ±2ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Foil Number of Terminations: 2 Resistance: 7.32 kOhms Package / Case: 2512 J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1008339-Y11217K32000T9R
Category: Resistors>Chip Resistor - Surface Mount
Series: SMR1D
Features: Moisture Resistant, Non-Inductive, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 1,000
Tolerance: ±0.01%
Temperature Coefficient: ±2ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 7.32 kOhms
Package / Case: 2512 J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.236" L x 0.126" W (5.99mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y11217K32000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11217K32000T9R-ND
Chip Resistor - Surface Mount Y11217K32000T9R-ND
7.32 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

7.32 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD 4W Resistor - 52-Y11217K32000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-Y11217K32000T9R
SMD 4W Resistor 52-Y11217K32000T9R
RES SMD 7.32K OHM 1/4W 2512 Product overview: Y11217K32000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11217K32000T9R can be used for catalog matching and distributor lookup.

RES SMD 7.32K OHM 1/4W 2512 Product overview: Y11217K32000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y11217K32000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1008339-Y11217K32000T9R Y11217K32000T9R-ND 52-Y11217K32000T9R
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 4W Resistor
Technology / Construction Metal Foil Metal Foil
Resistance Range 7320 ohms 7320 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Temperature Coefficient 2 ±ppm/°C 2 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details