Vishay Precision Group Chip Resistor - Surface Mount Y112164R0000Q0R

Description
64 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
64 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y112164R0000Q0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y112164R0000Q0R-ND
Chip Resistor - Surface Mount Y112164R0000Q0R-ND
64 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

64 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistor-Misc - Y112164R0000Q0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
Y112164R0000Q0R
Resistor-Misc Y112164R0000Q0R
Resistor-Misc

Resistor-Misc

Supplier's Site
Smr1D 64R000 Tcr2 0.02% B T Vishay Foil Resistors - 58P9022 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 64R000 Tcr2 0.02% B T Vishay Foil Resistors
58P9022
Smr1D 64R000 Tcr2 0.02% B T Vishay Foil Resistors 58P9022
SMR1D 64R000 TCR2 0.02% B T

SMR1D 64R000 TCR2 0.02% B T

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y112164R0000Q0R-ND Y112164R0000Q0R 58P9022
Product Name Chip Resistor - Surface Mount Resistor-Misc Smr1D 64R000 Tcr2 0.02% B T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details