Vishay Precision Group Chip Resistor - Surface Mount Y11215K45000T9R

Description
5.45 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
5.45 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11215K45000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11215K45000T9R-ND
Chip Resistor - Surface Mount Y11215K45000T9R-ND
5.45 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

5.45 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 5K4500 Tcr2 0.01% S T Vishay Foil Resistors - 58P8963 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 5K4500 Tcr2 0.01% S T Vishay Foil Resistors
58P8963
Smr1D 5K4500 Tcr2 0.01% S T Vishay Foil Resistors 58P8963
SMR1D 5K4500 TCR2 0.01% S T

SMR1D 5K4500 TCR2 0.01% S T

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11215K45000T9R-ND 58P8963
Product Name Chip Resistor - Surface Mount Smr1D 5K4500 Tcr2 0.01% S T Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details