Vishay Precision Group Chip Resistor - Surface Mount Y11215K00000T9R

Description
RES SMD 5K OHM 0.01% 1/4W J LEAD
Request a Quote Datasheet
Description
RES SMD 5K OHM 0.01% 1/4W J LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y11215K00000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y11215K00000T9RCT-ND
Chip Resistor - Surface Mount 804-Y11215K00000T9RCT-ND
RES SMD 5K OHM 0.01% 1/4W J LEAD

RES SMD 5K OHM 0.01% 1/4W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y11215K00000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y11215K00000T9RTR-ND
Chip Resistor - Surface Mount 804-Y11215K00000T9RTR-ND
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y11215K00000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y11215K00000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y11215K00000T9RDKR-ND
RES SMD 5K OHM 0.01% 1/4W J LEAD

RES SMD 5K OHM 0.01% 1/4W J LEAD

Buy Now Datasheet
SMD MOLDED,1/4W,5K,.01%,TR,HAZMAT - Y11215K00000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,5K,.01%,TR,HAZMAT
Y11215K00000T9R
SMD MOLDED,1/4W,5K,.01%,TR,HAZMAT Y11215K00000T9R
SMD MOLDED,1/4W,5K,.01%, TR,HAZMAT

SMD MOLDED,1/4W,5K,.01%,TR,HAZMAT

Supplier's Site
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors - 98K0088 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
98K0088
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors 98K0088
RES, METAL FOIL, 5K, 0.01%, 0.25W, 2412; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, METAL FOIL, 5K, 0.01%, 0.25W, 2412; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y11215K00000T9RCT-ND Y11215K00000T9R 98K0088
Product Name Chip Resistor - Surface Mount SMD MOLDED,1/4W,5K,.01%,TR,HAZMAT Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead Surface Mount Technology (SMT / SMD) 2412 [6032 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details