Vishay Precision Group Chip Resistor - Surface Mount Y11215K00000T9L

Description
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11215K00000T9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11215K00000T9L-ND
Chip Resistor - Surface Mount Y11215K00000T9L-ND
5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

5 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD MOLDED,1/4W,5K,.01%,BULK,HAZMAT - Y11215K00000T9L - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,5K,.01%,BULK,HAZMAT
Y11215K00000T9L
SMD MOLDED,1/4W,5K,.01%,BULK,HAZMAT Y11215K00000T9L
SMD MOLDED,1/4W,5K,.01%, BULK,HAZMAT

SMD MOLDED,1/4W,5K,.01%,BULK,HAZMAT

Supplier's Site
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors - 65K2077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
65K2077
Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors 65K2077
RES, METAL FOIL, 5K, 0.01%, 0.25W, 2412; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, METAL FOIL, 5K, 0.01%, 0.25W, 2412; Resistance:5kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case Style:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y11215K00000T9L-ND Y11215K00000T9L 65K2077
Product Name Chip Resistor - Surface Mount SMD MOLDED,1/4W,5K,.01%,BULK,HAZMAT Res, Metal Foil, 5K, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead Surface Mount Technology (SMT / SMD) 2412 [6032 Metric]
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567731 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details