51 Ohms ±0.02% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
SMR1D 51R000 TCR2 0.02% B T
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | Y112151R0000Q0R-ND | 58P8992 |
| Product Name | Chip Resistor - Surface Mount | Smr1D 51R000 Tcr2 0.02% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | |
| Resistance Range | 51 ohms |