Vishay Precision Group RES 500 OHM .25W .01% FOIL SMD Y1121500R000T9R

Description
RES 500ohm .25W .01% FOIL SMD
Request a Quote Datasheet
Description
RES 500ohm .25W .01% FOIL SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM .25W .01% FOIL SMD - Y1121500R000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM .25W .01% FOIL SMD
Y1121500R000T9R
RES 500 OHM .25W .01% FOIL SMD Y1121500R000T9R
RES 500ohm .25W .01% FOIL SMD

RES 500ohm .25W .01% FOIL SMD

Supplier's Site
Chip Resistor - Surface Mount - Y1121-500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-500CT-ND
Chip Resistor - Surface Mount Y1121-500CT-ND
500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-500DKR-ND
Chip Resistor - Surface Mount Y1121-500DKR-ND
500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-500TR-ND
Chip Resistor - Surface Mount Y1121-500TR-ND
500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

500 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD 500OHM 4W Resistor - 52-Y1121500R000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500OHM 4W Resistor
52-Y1121500R000T9R
SMD 500OHM 4W Resistor 52-Y1121500R000T9R
RES SMD 500OHM 0.01% 1/4W J LEAD Product overview: Y1121500R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121500R000T9R can be used for catalog matching and distributor lookup.

RES SMD 500OHM 0.01% 1/4W J LEAD Product overview: Y1121500R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 500OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121500R000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 500 Ohm, 250Mw, 0.01%; Resistance Vishay Foil Resistors - 98K0089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 500 Ohm, 250Mw, 0.01%; Resistance Vishay Foil Resistors
98K0089
Resistor, 500 Ohm, 250Mw, 0.01%; Resistance Vishay Foil Resistors 98K0089
RESISTOR, 500 OHM, 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RESISTOR, 500 OHM, 250mW, 0.01%; Resistance:500ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number Y1121500R000T9R Y1121-500CT-ND 52-Y1121500R000T9R 98K0089
Product Name RES 500 OHM .25W .01% FOIL SMD Chip Resistor - Surface Mount SMD 500OHM 4W Resistor Resistor, 500 Ohm, 250Mw, 0.01%; Resistance Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2512 J-Lead 2412 [6032 Metric]
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details