SMR1D 470R00 TCR2 0.01% B B
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y1121470R000T0L-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead |
| Tolerance | 0.0100 +/- % |