Vishay Precision Group Chip Resistor - Surface Mount Y1121350R000T9R

Description
RES SMD 350OHM 0.01% 1/4W J LEAD
Request a Quote Datasheet
Description
RES SMD 350OHM 0.01% 1/4W J LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y1121350R000T9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1121350R000T9RCT-ND
Chip Resistor - Surface Mount 804-Y1121350R000T9RCT-ND
RES SMD 350OHM 0.01% 1/4W J LEAD

RES SMD 350OHM 0.01% 1/4W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y1121350R000T9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1121350R000T9RDKR-ND
Chip Resistor - Surface Mount 804-Y1121350R000T9RDKR-ND
RES SMD 350OHM 0.01% 1/4W J LEAD

RES SMD 350OHM 0.01% 1/4W J LEAD

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y1121350R000T9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y1121350R000T9RTR-ND
Chip Resistor - Surface Mount 804-Y1121350R000T9RTR-ND
350 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

350 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
SMD 350OHM 4W Resistor - 52-Y1121350R000T9R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350OHM 4W Resistor
52-Y1121350R000T9R
SMD 350OHM 4W Resistor 52-Y1121350R000T9R
RES SMD 350OHM 0.01% 1/4W J LEAD Product overview: Y1121350R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121350R000T9R can be used for catalog matching and distributor lookup.

RES SMD 350OHM 0.01% 1/4W J LEAD Product overview: Y1121350R000T9R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 350OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y1121350R000T9R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Foil, 350R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors - 98K0087 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 350R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
98K0087
Res, Metal Foil, 350R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors 98K0087
RES, METAL FOIL, 350R, 0.01%, 0.25W, 2412; Resistance:350ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, METAL FOIL, 350R, 0.01%, 0.25W, 2412; Resistance:350ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:2412 [6032 Metric]; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 804-Y1121350R000T9RCT-ND 52-Y1121350R000T9R 98K0087
Product Name Chip Resistor - Surface Mount SMD 350OHM 4W Resistor Res, Metal Foil, 350R, 0.01%, 0.25W, 2412; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead 2512 J-Lead 2412 [6032 Metric]
Resistance Range 350 ohms 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details