Vishay Precision Group Chip Resistor - Surface Mount Y112125K0000T0L

Description
25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y112125K0000T0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y112125K0000T0L-ND
Chip Resistor - Surface Mount Y112125K0000T0L-ND
25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

25 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Resistor, Metal Foil, 25Kohm 250Mw, 0.01%; Resistance Vishay Foil Resistors - 35H5036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Foil, 25Kohm 250Mw, 0.01%; Resistance Vishay Foil Resistors
35H5036
Resistor, Metal Foil, 25Kohm 250Mw, 0.01%; Resistance Vishay Foil Resistors 35H5036
RESISTOR, METAL FOIL, 25KOHM 250mW, 0.01%; Resistance:25kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:54V RoHS Compliant: No

RESISTOR, METAL FOIL, 25KOHM 250mW, 0.01%; Resistance:25kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:-; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:54V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y112125K0000T0L-ND 35H5036
Product Name Chip Resistor - Surface Mount Resistor, Metal Foil, 25Kohm 250Mw, 0.01%; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details