Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y112125K0000D9L

Description
25 kOhms ±0.5% 0.16W Chip Resistor 2512 J-Lead Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
25 kOhms ±0.5% 0.16W Chip Resistor 2512 J-Lead Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y112125K0000D9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y112125K0000D9L-ND
Chip Resistor - Surface Mount Y112125K0000D9L-ND
25 kOhms ±0.5% 0.16W Chip Resistor 2512 J-Lead Non-Inductive, Pulse Withstanding Metal Foil

25 kOhms ±0.5% 0.16W Chip Resistor 2512 J-Lead Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y112125K0000D9L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1691776 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers