Vishay Precision Group SMD MOLDED,1/4W,227,.01%,T/R Y1121227R000T0R

Description
SMD MOLDED,1/4W,227,.01% ,T/R
Request a Quote Datasheet
Description
SMD MOLDED,1/4W,227,.01% ,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD MOLDED,1/4W,227,.01%,T/R - Y1121227R000T0R - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,227,.01%,T/R
Y1121227R000T0R
SMD MOLDED,1/4W,227,.01%,T/R Y1121227R000T0R
SMD MOLDED,1/4W,227,.01% ,T/R

SMD MOLDED,1/4W,227,.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - Y1121227R000T0R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121227R000T0R-ND
Chip Resistor - Surface Mount Y1121227R000T0R-ND
227 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

227 Ohms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 227R00 Tcr2 0.01% B T Vishay Foil Resistors - 58P8825 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 227R00 Tcr2 0.01% B T Vishay Foil Resistors
58P8825
Smr1D 227R00 Tcr2 0.01% B T Vishay Foil Resistors 58P8825
SMR1D 227R00 TCR2 0.01% B T

SMR1D 227R00 TCR2 0.01% B T

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y1121227R000T0R Y1121227R000T0R-ND 58P8825
Product Name SMD MOLDED,1/4W,227,.01%,T/R Chip Resistor - Surface Mount Smr1D 227R00 Tcr2 0.01% B T Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details