Vishay Precision Group Chip Resistor - Surface Mount Y11211K37000B9L

Description
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11211K37000B9L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11211K37000B9L-ND
Chip Resistor - Surface Mount Y11211K37000B9L-ND
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 1K3700 Tcr2 0.1% S B Vishay Foil Resistors - 58P8614 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 1K3700 Tcr2 0.1% S B Vishay Foil Resistors
58P8614
Smr1D 1K3700 Tcr2 0.1% S B Vishay Foil Resistors 58P8614
SMR1D 1K3700 TCR2 0.1% S B

SMR1D 1K3700 TCR2 0.1% S B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y11211K37000B9L-ND 58P8614
Product Name Chip Resistor - Surface Mount Smr1D 1K3700 Tcr2 0.1% S B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details