Vishay Precision Group Chip Resistor - Surface Mount Y11211K25000B0L

Description
1.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
1.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y11211K25000B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11211K25000B0L-ND
Chip Resistor - Surface Mount Y11211K25000B0L-ND
1.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1.25 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 1K2500 Tcr2 0.1% B B Vishay Foil Resistors - 58P8612 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 1K2500 Tcr2 0.1% B B Vishay Foil Resistors
58P8612
Smr1D 1K2500 Tcr2 0.1% B B Vishay Foil Resistors 58P8612
SMR1D 1K2500 TCR2 0.1% B B

SMR1D 1K2500 TCR2 0.1% B B

Supplier's Site
Chip Resistor - Surface Mount - Y11211K25000B0L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y11211K25000B0L
Chip Resistor - Surface Mount Y11211K25000B0L
RES SMD 1.25K OHM 1/4W J LEAD

RES SMD 1.25K OHM 1/4W J LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y11211K25000B0L-ND 58P8612 Y11211K25000B0L
Product Name Chip Resistor - Surface Mount Smr1D 1K2500 Tcr2 0.1% B B Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details