1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Res Metal Foil 1K Ohm 0.01% 1/4W ¦2ppm/¦C SMD T/R
SMR1D 1K0000 TCR2 0.01% B T
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | Y11211K00000T0R-ND | Y11211K00000T0R | 58P8591 |
| Product Name | Chip Resistor - Surface Mount | Res Metal Foil 1K Ohm 0.01% 1/4W ¦2ppm/¦C SMD T/R | Smr1D 1K0000 Tcr2 0.01% B T Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.0100 +/- % | 0.0100 +/- % |