Vishay Precision Group SMD MOLDED,1/4W,1K,.01%,BULK Y11211K00000T0L

Description
SMD MOLDED,1/4W,1K,.01%, BULK
Request a Quote Datasheet
Description
SMD MOLDED,1/4W,1K,.01%, BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD MOLDED,1/4W,1K,.01%,BULK - Y11211K00000T0L - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD MOLDED,1/4W,1K,.01%,BULK
Y11211K00000T0L
SMD MOLDED,1/4W,1K,.01%,BULK Y11211K00000T0L
SMD MOLDED,1/4W,1K,.01%, BULK

SMD MOLDED,1/4W,1K,.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - Y11211K00000T0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y11211K00000T0L-ND
Chip Resistor - Surface Mount Y11211K00000T0L-ND
1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

1 kOhms ±0.01% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number Y11211K00000T0L Y11211K00000T0L-ND
Product Name SMD MOLDED,1/4W,1K,.01%,BULK Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details