Vishay Precision Group Chip Resistor - Surface Mount Y1121174R390B0L

Description
174.39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet
Description
174.39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y1121174R390B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121174R390B0L-ND
Chip Resistor - Surface Mount Y1121174R390B0L-ND
174.39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

174.39 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Smr1D 174R39 Tcr2 0.1% B B Vishay Foil Resistors - 58P8746 - Newark, An Avnet Company
Chicago, IL, United States
Smr1D 174R39 Tcr2 0.1% B B Vishay Foil Resistors
58P8746
Smr1D 174R39 Tcr2 0.1% B B Vishay Foil Resistors 58P8746
SMR1D 174R39 TCR2 0.1% B B

SMR1D 174R39 TCR2 0.1% B B

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1121174R390B0L-ND 58P8746
Product Name Chip Resistor - Surface Mount Smr1D 174R39 Tcr2 0.1% B B Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details