Vishay Precision Group RES 10K OHM .25W .01% FOIL SMD Y112110K0000T9R

Description
RES 10Kohm .25W .01% FOIL SMD
Request a Quote
Description
RES 10Kohm .25W .01% FOIL SMD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM .25W .01% FOIL SMD - Y112110K0000T9R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM .25W .01% FOIL SMD
Y112110K0000T9R
RES 10K OHM .25W .01% FOIL SMD Y112110K0000T9R
RES 10Kohm .25W .01% FOIL SMD

RES 10Kohm .25W .01% FOIL SMD

Supplier's Site
Chip Resistor - Surface Mount - Y1121-10KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-10KCT-ND
Chip Resistor - Surface Mount Y1121-10KCT-ND
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-10KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-10KDKR-ND
Chip Resistor - Surface Mount Y1121-10KDKR-ND
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y1121-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y1121-10KTR-ND
Chip Resistor - Surface Mount Y1121-10KTR-ND
10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

10 kOhms ±0.01% 0.16W Chip Resistor 2512 J-Lead Moisture Resistant, Non-Inductive, Pulse Withstanding Metal Foil

Buy Now Datasheet
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Manufacturer: AMIS Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors - 98K0081 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
98K0081
Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors 98K0081
RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:73V RoHS Compliant: Yes

RES, METAL FOIL, 10K, 0.01%, 0.25W, SMD; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:SMD; Resistor Technology:Metal Foil; Resistor Type:Precision; Product Range:-; Voltage Rating:73V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number Y112110K0000T9R Y1121-10KCT-ND 98K0081
Product Name RES 10K OHM .25W .01% FOIL SMD Chip Resistor - Surface Mount Industrial Automation and Controls - Human Machine Interface (HMI) - Accessories Res, Metal Foil, 10K, 0.01%, 0.25W, Smd; Resistance Vishay Foil Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2512; 2512 J-Lead SMD
Resistance Range 10000 ohms 45000 ohms 10000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.2500 watts 0.1600 watts 30 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573193 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details