Vishay Precision Group Through Hole Resistors Y10735K00000T9L

Description
5 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1073-5.0KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1073-5.0KA-ND
Through Hole Resistors Y1073-5.0KA-ND
5 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

5 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 5K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors - 45AC9687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors
45AC9687
Res, 5K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors 45AC9687
RES, 5K, 0.01%, 250MW, RADIAL; Resistance:5kohm; Product Range:Z202 Series; Power Rating:250mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

RES, 5K, 0.01%, 250MW, RADIAL; Resistance:5kohm; Product Range:Z202 Series; Power Rating:250mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1073-5.0KA-ND 45AC9687
Product Name Through Hole Resistors Res, 5K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers