Vishay Precision Group Through Hole Resistors Y107320K0000T9L

Description
20 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
20 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y1073-20KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y1073-20KA-ND
Through Hole Resistors Y1073-20KA-ND
20 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

20 kOhms ±0.01% 0.25W, 1/4W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 20K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors - 45AC9685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors
45AC9685
Res, 20K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors 45AC9685
RES, 20K, 0.01%, 250MW, RADIAL; Resistance:20kohm; Product Range:Z202 Series; Power Rating:250mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Foil; TemperatureRoHS Compliant: Yes

RES, 20K, 0.01%, 250MW, RADIAL; Resistance:20kohm; Product Range:Z202 Series; Power Rating:250mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:250V; Resistor Element Material:Metal Foil; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y1073-20KA-ND 45AC9685
Product Name Through Hole Resistors Res, 20K, 0.01%, 250Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details