Vishay Precision Group Vcs301 0R1000 1.0% Vishay Foil Resistors Y09590R10000F0L

Description
VCS301 0R1000 1.0%
Description
VCS301 0R1000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vcs301 0R1000 1.0% Vishay Foil Resistors - 58P8569 - Newark, An Avnet Company
Chicago, IL, United States
Vcs301 0R1000 1.0% Vishay Foil Resistors
58P8569
Vcs301 0R1000 1.0% Vishay Foil Resistors 58P8569
VCS301 0R1000 1.0%

VCS301 0R1000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8569
Product Name Vcs301 0R1000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details