Vishay Precision Group Vcs332 8R0000 0.1% Vishay Foil Resistors Y09448R00000B0L

Description
VCS332 8R0000 0.1%
Description
VCS332 8R0000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs332 8R0000 0.1% Vishay Foil Resistors - 58P8550 - Newark, An Avnet Company
Chicago, IL, United States
Vcs332 8R0000 0.1% Vishay Foil Resistors
58P8550
Vcs332 8R0000 0.1% Vishay Foil Resistors 58P8550
VCS332 8R0000 0.1%

VCS332 8R0000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P8550
Product Name Vcs332 8R0000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details