Vishay Precision Group Vcs332 40R000 1.0% Vishay Foil Resistors Y094440R0000F0L

Description
VCS332 40R000 1.0%
Description
VCS332 40R000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vcs332 40R000 1.0% Vishay Foil Resistors - 48Y6149 - Newark, An Avnet Company
Chicago, IL, United States
Vcs332 40R000 1.0% Vishay Foil Resistors
48Y6149
Vcs332 40R000 1.0% Vishay Foil Resistors 48Y6149
VCS332 40R000 1.0%

VCS332 40R000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 48Y6149
Product Name Vcs332 40R000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details