VISHAY PRECISION GROUP
Y094410R0000F0L -- VCS332 10R000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vcs332 10R000 1.0% Vishay Foil Resistors
Y094410R0000F0L
Description
VCS332 10R000 1.0%
Description
VCS332 10R000 1.0%
Suppliers
Vcs332 10R000 1.0% Vishay Foil Resistors
58P8542
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P8542 |
|
Product Name
|
Vcs332 10R000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details