Vishay Precision Group Vcs302 0R0250 1.0% Vishay Foil Resistors Y09430R02500F0L

Description
VCS302 0R0250 1.0%
Description
VCS302 0R0250 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vcs302 0R0250 1.0% Vishay Foil Resistors - 55M3705 - Newark, An Avnet Company
Chicago, IL, United States
Vcs302 0R0250 1.0% Vishay Foil Resistors
55M3705
Vcs302 0R0250 1.0% Vishay Foil Resistors 55M3705
VCS302 0R0250 1.0%

VCS302 0R0250 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55M3705
Product Name Vcs302 0R0250 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers