Vishay Precision Group Vcs232 1R0000 0.5% Vishay Foil Resistors Y09421R00000D0L

Description
VCS232 1R0000 0.5%
Description
VCS232 1R0000 0.5%

Suppliers

Company
Product
Description
Supplier Links
Vcs232 1R0000 0.5% Vishay Foil Resistors - 53M6124 - Newark, An Avnet Company
Chicago, IL, United States
Vcs232 1R0000 0.5% Vishay Foil Resistors
53M6124
Vcs232 1R0000 0.5% Vishay Foil Resistors 53M6124
VCS232 1R0000 0.5%

VCS232 1R0000 0.5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53M6124
Product Name Vcs232 1R0000 0.5% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details