Vishay Precision Group Vcs232 1R00000 0.1% Vishay Foil Resistors Y09421R00000B0L

Description
VCS232 1R00000 0.1%
Description
VCS232 1R00000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs232 1R00000 0.1% Vishay Foil Resistors - 53M6117 - Newark, An Avnet Company
Chicago, IL, United States
Vcs232 1R00000 0.1% Vishay Foil Resistors
53M6117
Vcs232 1R00000 0.1% Vishay Foil Resistors 53M6117
VCS232 1R00000 0.1%

VCS232 1R00000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53M6117
Product Name Vcs232 1R00000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details