Vishay Precision Group Vcs232 10R000 0.1% Vishay Foil Resistors Y094210R0000B0L

Description
VCS232 10R000 0.1%
Description
VCS232 10R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vcs232 10R000 0.1% Vishay Foil Resistors - 53M6121 - Newark, An Avnet Company
Chicago, IL, United States
Vcs232 10R000 0.1% Vishay Foil Resistors
53M6121
Vcs232 10R000 0.1% Vishay Foil Resistors 53M6121
VCS232 10R000 0.1%

VCS232 10R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53M6121
Product Name Vcs232 10R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details